Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 107166-53409-1
Packaging: Bulk
Color: Natural, Red Stripe
Features: Radiation Resistant, Serrated Termination
Termination: Crimp
Contact Finish: Tin-Lead
Wire Gauge: 16-22 AWG
Material - Insulation: Polyvinylidene Fluoride (PVDF)
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.312" (7.92mm)
Length - Overall: 0.844" (21.44mm)
Insulation: Insulated
Insulation Diameter: 0.080" to 0.125" (2.03mm to 3.18mm)
Stud/Tab Size: 10 Stud
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Electronic Component
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp
PIDG Insulated Crimp Terminal, 16-22AWG, Copper, Tin/Lead Plated Product overview: 53409-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-53409-1 can be used for catalog matching and distributor lookup.
TERMINAL, RING TONGUE, STUD 10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Natural; Connector Type:Ring Tongue RoHS Compliant: No
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 107166-53409-1 | 53409-1 | A27295-ND | 392-53409-1 | 72W2601 |
| Product Name | Terminals - 53409-1 | Ring Connectors | Electronic Connector | Terminal, Ring Tongue, Stud 10, Crimp; Stud Size - Metric Amp - Te Connectivity | |
| Termination | Crimp | Crimp |