TE Connectivity Terminal, Ring Tongue, M3.5, Crimp; Stud Size - Metric Amp - Te Connectivity 53407-1.

Description
TERMINAL, RING TONGUE, M3.5, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Natural; Connector Type:Ring Tongue RoHS Compliant: No
Description
TERMINAL, RING TONGUE, M3.5, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Natural; Connector Type:Ring Tongue RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, M3.5, Crimp; Stud Size - Metric Amp - Te Connectivity - 30AC5199 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M3.5, Crimp; Stud Size - Metric Amp - Te Connectivity
30AC5199
Terminal, Ring Tongue, M3.5, Crimp; Stud Size - Metric Amp - Te Connectivity 30AC5199
TERMINAL, RING TONGUE, M3.5, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Natural; Connector Type:Ring Tongue RoHS Compliant: No

TERMINAL, RING TONGUE, M3.5, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Natural; Connector Type:Ring Tongue RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5199
Product Name Terminal, Ring Tongue, M3.5, Crimp; Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11151-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
KVPX+ Series: Space Qualified Rugged High Speed, VITA Backplane Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector
View Details