TE Connectivity Ring Connectors 53402-1

Description
Ring Terminal Connector 6 Stud Circular 24-26 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 24-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 53402-1-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
53402-1-ND
Ring Connectors 53402-1-ND
Ring Terminal Connector 6 Stud Circular 24-26 AWG Crimp

Ring Terminal Connector 6 Stud Circular 24-26 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-53402-1
Electronic Connector 392-53402-1
PIDG Ring Terminal, 24-26AWG, Copper, Tin/Lead Plated, Insulated Product overview: 53402-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-53402-1 can be used for catalog matching and distributor lookup.

PIDG Ring Terminal, 24-26AWG, Copper, Tin/Lead Plated, Insulated Product overview: 53402-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-53402-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, #6, 24Awg, Nat; Stud Size - Metric Amp - Te Connectivity - 97B3216 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 24Awg, Nat; Stud Size - Metric Amp - Te Connectivity
97B3216
Terminal, Ring Tongue, #6, 24Awg, Nat; Stud Size - Metric Amp - Te Connectivity 97B3216
TERMINAL, RING TONGUE, #6, 24AWG, NAT; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:24AWG; Conductor Area CSA:0.26mm²; Product Range:PIDG Series; Insulator Colour:Natural RoHS Compliant: No

TERMINAL, RING TONGUE, #6, 24AWG, NAT; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:24AWG; Conductor Area CSA:0.26mm²; Product Range:PIDG Series; Insulator Colour:Natural RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 53402-1-ND 392-53402-1 97B3216
Product Name Ring Connectors Electronic Connector Terminal, Ring Tongue, #6, 24Awg, Nat; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1425-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details