534008-8 -- BACKPLANE CONNECTORS - SPECIALIZED
TE Connectivity
Backplane Connectors - Specialized
534008-8
Description
CONN RCPT HD 128POS PCB
-
Lingto Electronic Limited
Datasheet
Description
CONN RCPT HD 128POS PCB
Datasheet
Suppliers
Backplane Connectors - Specialized
534008-8
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
534008-8 |
|
Product Name
|
Backplane Connectors - Specialized |
|
Geometry
|
High Density (HDC, HDI, HPC)
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details