TE Connectivity DIP Switch 5338048-9

Description
Body Features Actuator Color : Red Case Color : Natural Case Material : Nylon - GF Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 9 Number of Switches : 9 Contact Features Contact Base Material : Phosphor Bronze PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Tin Switch Contact Plating Material Thickness (MICM) : 2.5 Dimensions Product Height : 8.5 MM  [.334 INCH ] Product Length : 25.4 MM  [.999 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .01 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 16 Product Type Features Actuator Style : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.2 MM  [.126 INCH ]
Request a Quote
Description
Body Features Actuator Color : Red Case Color : Natural Case Material : Nylon - GF Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 9 Number of Switches : 9 Contact Features Contact Base Material : Phosphor Bronze PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Tin Switch Contact Plating Material Thickness (MICM) : 2.5 Dimensions Product Height : 8.5 MM  [.334 INCH ] Product Length : 25.4 MM  [.999 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .01 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 16 Product Type Features Actuator Style : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.2 MM  [.126 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 5338048-9 - TE Connectivity
Berwyn, PA, United States
DIP Switch
5338048-9
DIP Switch 5338048-9
Body Features Actuator Color : Red Case Color : Natural Case Material : Nylon - GF Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 9 Number of Switches : 9 Contact Features Contact Base Material : Phosphor Bronze PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Tin Switch Contact Plating Material Thickness (MICM) : 2.5 Dimensions Product Height : 8.5 MM  [.334 INCH ] Product Length : 25.4 MM  [.999 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .01 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 16 Product Type Features Actuator Style : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Body Features


  • Actuator Color : Red
  • Case Color : Natural
  • Case Material : Nylon - GF
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 9
  • Number of Switches : 9

Contact Features


  • Contact Base Material : Phosphor Bronze
  • PCB Contact Termination Area Plating Material : Tin
  • Switch Contact Plating Material : Tin
  • Switch Contact Plating Material Thickness (MICM) : 2.5

Dimensions


  • Product Height : 8.5 MM  [.334 INCH ]
  • Product Length : 25.4 MM  [.999 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .01
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 16

Product Type Features


  • Actuator Style : Slide
  • DIP & SIP Switch Type : DIP
  • Sealed Device : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 5338048-9
Product Name DIP Switch
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2319848-8 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 7
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 1-2396234-0 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switch - 2319847-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 7
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details