533423-3 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers533423-3
Description
Body Features Primary Product Material : Stainless Steel
Dimensions Product Length : 25.2 MM [.992 INCH ]
Mechanical Attachment Product Plating Finish : Passivated Thread Size : 6-32 UNC-2A, 2-56 UNC 2A
Product Type Features Connector Hardware Accessory Type : Male Jackscrew Hardware Accessory Function : Latching, Locking & Retention
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Stainless Steel
Dimensions Product Length : 25.2 MM [.992 INCH ]
Mechanical Attachment Product Plating Finish : Passivated Thread Size : 6-32 UNC-2A, 2-56 UNC 2A
Product Type Features Connector Hardware Accessory Type : Male Jackscrew Hardware Accessory Function : Latching, Locking & Retention
Body Features Primary Product Material : Stainless Steel
Dimensions Product Length : 25.2 MM [.992 INCH ]
Mechanical Attachment Product Plating Finish : Passivated Thread Size : 6-32 UNC-2A, 2-56 UNC 2A
Product Type Features Connector Hardware Accessory Type : Male Jackscrew Hardware Accessory Function : Latching, Locking & Retention
Body Features
Primary Product Material : Stainless Steel
Dimensions
Product Length : 25.2 MM [.992 INCH ]
Mechanical Attachment
Product Plating Finish : Passivated
Thread Size : 6-32 UNC-2A, 2-56 UNC 2A
Product Type Features
Connector Hardware Accessory Type : Male Jackscrew
Hardware Accessory Function : Latching, Locking & Retention