TE Connectivity Connectors,Interconnects 533268-7

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Connector Style: High Density (HDC, HDI, HPC) Pitch: 0.200" (5.08mm) Mounting Type: Fixed Termination: Solder Features: series Converter, CCFL, LCD Voltage Regulator IC 1 Output 16-SO Contact Finish Thickness: 100μin (2.54μm) Color: Gray
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Connector Style: High Density (HDC, HDI, HPC) Pitch: 0.200" (5.08mm) Mounting Type: Fixed Termination: Solder Features: series Converter, CCFL, LCD Voltage Regulator IC 1 Output 16-SO Contact Finish Thickness: 100μin (2.54μm) Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Connector Style: High Density (HDC, HDI, HPC) Pitch: 0.200" (5.08mm) Mounting Type: Fixed Termination: Solder Features: series Converter, CCFL, LCD Voltage Regulator IC 1 Output 16-SO Contact Finish Thickness: 100μin (2.54μm) Color: Gray

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Connector Style: High Density (HDC, HDI, HPC)
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Termination: Solder
Features: series Converter, CCFL, LCD Voltage Regulator IC 1 Output 16-SO
Contact Finish Thickness: 100μin (2.54μm)
Color: Gray

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 533268-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
533268-7
Modular Connectors / Ethernet Connectors 533268-7
HDI RECP ASSY 3 ROW 150 POS

HDI RECP ASSY 3 ROW 150 POS

Buy Now
Singapore, Singapore
Electronic Connector
407-533268-7
Electronic Connector 407-533268-7
150 Pos 2.54mm RA Solder Thru-Hole Backplane Connector Product overview: 533268-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-533268-7 can be used for catalog matching and distributor lookup.

150 Pos 2.54mm RA Solder Thru-Hole Backplane Connector Product overview: 533268-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-533268-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 533268-7 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
533268-7
Backplane Connectors - Specialized 533268-7
CONN RCPT HD 150POS PCB

CONN RCPT HD 150POS PCB

Supplier's Site Datasheet
Hdi Recp Assy 3 Row 150 Pos Rohs Compliant Amp - Te Connectivity - 33B9820 - Newark, An Avnet Company
Chicago, IL, United States
Hdi Recp Assy 3 Row 150 Pos Rohs Compliant Amp - Te Connectivity
33B9820
Hdi Recp Assy 3 Row 150 Pos Rohs Compliant Amp - Te Connectivity 33B9820
HDI RECP ASSY 3 ROW 150 POS ROHS COMPLIANT: NO

HDI RECP ASSY 3 ROW 150 POS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 533268-7 407-533268-7 533268-7 33B9820
Product Name Connectors,Interconnects Modular Connectors / Ethernet Connectors Electronic Connector Backplane Connectors - Specialized Hdi Recp Assy 3 Row 150 Pos Rohs Compliant Amp - Te Connectivity
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-557-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers