Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
BNC, Twinaxial Connector Jack, Female Socket and Male Pin Non-Constant Panel Mount Crimp
Connectors
RF Connectors / Coaxial Connectors BLKHD JK TEFLON
RF/COAXIAL, TWINAX BNC JACK, STRAIGHT, CRIMP; Connector Type:Twinaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG108, RG108A; Contact Material:-; Frequency Max:- RoHS Compliant: Yes
TWIN BNC BHD JACK TEF
| TE Connectivity | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 5332342 | A33826-ND | 5332342 | 5332342 | 16M3255 | 63AC8830 |
| Product Name | Coax Connectors | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Twinax Bnc Jack, Straight, Crimp; Connector Type Te Connectivity | Twin Bnc Bhd Jack Tef Te Connectivity | |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Termination | Crimp | Crimp | ||||
| Mounting | Panel Mount | Panel Mount | ||||
| Coupling | Bayonet |