TE Connectivity Coax Connectors 5332225-5

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.52 MM  [.572 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polypropylene (PP) Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 108, RG 108A Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : Twin BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.52 MM  [.572 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polypropylene (PP) Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 108, RG 108A Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : Twin BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5332225-5 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5332225-5
Coax Connectors 5332225-5
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.52 MM  [.572 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polypropylene (PP) Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 108, RG 108A Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : Twin BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Silver (Ag)
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.52 MM  [.572 INCH ]

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Detent : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Dielectric Material : Polypropylene (PP)

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With RF Cable Type : RG 108, RG 108A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : Twin BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
437-5332225-5
Electronic Connector 437-5332225-5
Twin BNC Plug, Male, Crimp, Straight, Nickel/Silver Product overview: 5332225-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5332225-5 can be used for catalog matching and distributor lookup.

Twin BNC Plug, Male, Crimp, Straight, Nickel/Silver Product overview: 5332225-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5332225-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - A33825-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A33825-ND
Coaxial Connector (RF) Assemblies A33825-ND
BNC, Twinaxial Connector Plug, Female Socket and Male Pin Non-Constant Free Hanging (In-Line) Crimp

BNC, Twinaxial Connector Plug, Female Socket and Male Pin Non-Constant Free Hanging (In-Line) Crimp

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Connector Type: Receptacle Impedance: 1 kOhm Mounting Type: Fixed Cable Group: RG-405 (.085", .086" Semi Rigid) Fastening Type: Spring Lock Includes: BORSCHT Functions, Ring Relay Driver, Switch Hook Ground Key and Ring Trip Detection Dielectric Material: Polypropylene (PP)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Connector Type: Receptacle
Impedance: 1 kOhm
Mounting Type: Fixed
Cable Group: RG-405 (.085", .086" Semi Rigid)
Fastening Type: Spring Lock
Includes: BORSCHT Functions, Ring Relay Driver, Switch Hook Ground Key and Ring Trip Detection
Dielectric Material: Polypropylene (PP)

Buy Now Datasheet
Coaxial Connectors - 7827811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7827811
Coaxial Connectors 7827811
TE Connectivity 5332225-5

TE Connectivity 5332225-5

Supplier's Site
RF Connectors / Coaxial Connectors - 5332225-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5332225-5
RF Connectors / Coaxial Connectors 5332225-5
RF Connectors / Coaxial Connectors PLUG TEFLON

RF Connectors / Coaxial Connectors PLUG TEFLON

Buy Now Datasheet
Rf/coaxial, Twinax Bnc Plug, Straight, Crimp; Connector Type Amp - Te Connectivity - 16M3254 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Twinax Bnc Plug, Straight, Crimp; Connector Type Amp - Te Connectivity
16M3254
Rf/coaxial, Twinax Bnc Plug, Straight, Crimp; Connector Type Amp - Te Connectivity 16M3254
RF/COAXIAL, TWINAX BNC PLUG, STRAIGHT, CRIMP; Connector Type:Twinaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG108, RG108A; Contact Material:-; Frequency Max:- RoHS Compliant: Yes

RF/COAXIAL, TWINAX BNC PLUG, STRAIGHT, CRIMP; Connector Type:Twinaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG108, RG108A; Contact Material:-; Frequency Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 5332225-5 437-5332225-5 A33825-ND 7827811 5332225-5 16M3254
Product Name Coax Connectors Electronic Connector Coaxial Connector (RF) Assemblies Connectors,Interconnects Coaxial Connectors RF Connectors / Coaxial Connectors Rf/coaxial, Twinax Bnc Plug, Straight, Crimp; Connector Type Amp - Te Connectivity
Connector Type Wire to Wire Connector BNC; Twinax BNC; Twinax
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Fixed Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052051-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers
Between Series Adapters - 1057385-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 suppliers
RF Connectors - 1051109-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers