TE Connectivity In-Series Adapters 5332215

Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Brass Body Plating Material : Silver Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Silver Dimensions Panel Thickness : 3.18 MM  [.125 INCH ] Mechanical Attachment Connector Mounting Type : Bulkhead Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : Twin BNC Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Brass Body Plating Material : Silver Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Silver Dimensions Panel Thickness : 3.18 MM  [.125 INCH ] Mechanical Attachment Connector Mounting Type : Bulkhead Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : Twin BNC Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 5332215 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
5332215
In-Series Adapters 5332215
Body Features Body Angle : Straight Body Insulation : Without Body Material : Brass Body Plating Material : Silver Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Silver Dimensions Panel Thickness : 3.18 MM  [.125 INCH ] Mechanical Attachment Connector Mounting Type : Bulkhead Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : Twin BNC Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Angle : Straight
  • Body Insulation : Without
  • Body Material : Brass
  • Body Plating Material : Silver

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Silver

Dimensions


  • Panel Thickness : 3.18 MM  [.125 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Panel Mount Feature Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Isolated Ground : No
  • RF Connector Type : Twin BNC
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Adapters - A33827-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A33827-ND
Coaxial Connector (RF) Adapters A33827-ND
Adapter Coaxial Connector BNC Twinaxial Jack, Female Socket To BNC Twinaxial Jack, Female Socket

Adapter Coaxial Connector BNC Twinaxial Jack, Female Socket To BNC Twinaxial Jack, Female Socket

Buy Now Datasheet
Adapter; BNC; Silver; Teflon; 0.125 in.; Silver; Jack - 70042593 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter; BNC; Silver; Teflon; 0.125 in.; Silver; Jack
70042593
Adapter; BNC; Silver; Teflon; 0.125 in.; Silver; Jack 70042593
The Tyco Electronics BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect/disconnect coaxial connections. Exclusive single and O crimp terminations allow positive insulation grip and require no soldering, providing terminations at a very low overall applied cost. Features: Bayonet Lock Coupling for Quick Connect/Disconnect Various Connectors Available in 50 and 75 Ohm Versions Fully Intermateable with Comparable BNC UG/U Connectors Full Range of Hex Crimp and O Crimp Products for Common Coaxial Cables Low VSWR Single Crimp Connectors Offer One Crimping Operation for Fast Application Twist-On Connectors Require No Special Tooling for Application to the Cable Field Serviceable (Category A) Connectors Qualified to MIL-C-39012

The Tyco Electronics BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect/disconnect coaxial connections. Exclusive single and O crimp terminations allow positive insulation grip and require no soldering, providing terminations at a very low overall applied cost.
Features:

  • Bayonet Lock Coupling for Quick Connect/Disconnect
  • Various Connectors Available in 50 and 75 Ohm Versions
  • Fully Intermateable with Comparable BNC UG/U Connectors
  • Full Range of Hex Crimp and O Crimp Products for Common Coaxial Cables
  • Low VSWR
  • Single Crimp Connectors Offer One Crimping Operation for Fast Application
  • Twist-On Connectors Require No Special Tooling for Application to the Cable
  • Field Serviceable (Category A) Connectors Qualified to MIL-C-39012
Supplier's Site
RF Adapters - In Series - 5332215 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
5332215
RF Adapters - In Series 5332215
RF Adapters - In Series FEED THRU ADAPTER

RF Adapters - In Series FEED THRU ADAPTER

Buy Now Datasheet
Bnc Feed Thru Adapter Te Connectivity - 17AC6378 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Feed Thru Adapter Te Connectivity
17AC6378
Bnc Feed Thru Adapter Te Connectivity 17AC6378
BNC FEED THRU ADAPTER

BNC FEED THRU ADAPTER

Supplier's Site
Connector/Terminal/Pin - 119160817 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
119160817
Connector/Terminal/Pin 119160817
BNC FEED THRU ADAPTER / TE CONNECTIVITY/AMP BRAND. FREE 2 YEAR RADWELL WARRANTY

BNC FEED THRU ADAPTER / TE CONNECTIVITY/AMP BRAND. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number 5332215 A33827-ND 70042593 5332215 17AC6378 119160817
Product Name In-Series Adapters Coaxial Connector (RF) Adapters Adapter; BNC; Silver; Teflon; 0.125 in.; Silver; Jack RF Adapters - In Series Bnc Feed Thru Adapter Te Connectivity Connector/Terminal/Pin
Connector Type Wire to Wire Connector BNC
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead Panel Mount Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059540-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1050602-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers