TE Connectivity Hook Up Wire 5326173001

Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Hook Up Wire Wire Color : Green Weight (KGKM) : 4.14 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .75 MM  [.03 INCH ] Conductor Diameter Range : .7 - .8 MM  [.027 - .031 INCH ] Conductor Size (MMSQ) : .35 Overall Outside Diameter : 1.21 MM  [.048 INCH ] Overall Outside Diameter Range : 1.06 - 1.21 MM  [.042 - .048 INCH ] Strand Size (AWG) : 34 Wire Diameter : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : .35 Wire Size (AWG) : 22 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 56.1 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Hook Up Wire Wire Color : Green Weight (KGKM) : 4.14 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .75 MM  [.03 INCH ] Conductor Diameter Range : .7 - .8 MM  [.027 - .031 INCH ] Conductor Size (MMSQ) : .35 Overall Outside Diameter : 1.21 MM  [.048 INCH ] Overall Outside Diameter Range : 1.06 - 1.21 MM  [.042 - .048 INCH ] Strand Size (AWG) : 34 Wire Diameter : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : .35 Wire Size (AWG) : 22 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 56.1 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 5326173001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
5326173001
Hook Up Wire 5326173001
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Hook Up Wire Wire Color : Green Weight (KGKM) : 4.14 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .75 MM  [.03 INCH ] Conductor Diameter Range : .7 - .8 MM  [.027 - .031 INCH ] Conductor Size (MMSQ) : .35 Overall Outside Diameter : 1.21 MM  [.048 INCH ] Overall Outside Diameter Range : 1.06 - 1.21 MM  [.042 - .048 INCH ] Strand Size (AWG) : 34 Wire Diameter : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : .35 Wire Size (AWG) : 22 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 56.1 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Hook Up Wire Conductor Material : Tin-Plated Copper
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified Polyalkene
  • Hook Up Wire Wire Color : Green
  • Weight (KGKM) : 4.14

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : .75 MM  [.03 INCH ]
  • Conductor Diameter Range : .7 - .8 MM  [.027 - .031 INCH ]
  • Conductor Size (MMSQ) : .35
  • Overall Outside Diameter : 1.21 MM  [.048 INCH ]
  • Overall Outside Diameter Range : 1.06 - 1.21 MM  [.042 - .048 INCH ]
  • Strand Size (AWG) : 34
  • Wire Diameter : 1.02 MM  [.04 INCH ]
  • Wire Size (MMSQ) : .35
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600
  • Resistance (Max) : 56.1 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Primary, Stranded
  • Hook Up Wire Cable Type : FlexLite
  • Product Classification : Wire - Commercial
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 5326173001
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0480 inch (1.22 mm)
Wire Weight 0.0062 lbs/ft (0.0092 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1263643001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Primary Wire - 0735673001 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
View Details
Hook Up Wire - 0271953001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 24 AWG
View Details
Hook Up Wire - 059839-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Silver-Coated Ultra High Strength Copper Alloy
View Details