TE Connectivity PCB Headers & Receptacles 532448-7

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 200 Number of Rows : 4 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Matrix Contact Mating Area Length (INCH) : .21 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Shape & Form : Four Beam Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.73 MM  [.462 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 4 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Alignment Type : Keyed PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Tube Packaging Quantity : 4 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 200 Number of Rows : 4 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Matrix Contact Mating Area Length (INCH) : .21 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Shape & Form : Four Beam Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.73 MM  [.462 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 4 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Alignment Type : Keyed PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Tube Packaging Quantity : 4 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 532448-7 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
532448-7
PCB Headers & Receptacles 532448-7
Body Features Primary Product Color : Black Configuration Features Number of Positions : 200 Number of Rows : 4 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Matrix Contact Mating Area Length (INCH) : .21 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Shape & Form : Four Beam Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.73 MM  [.462 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 4 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Alignment Type : Keyed PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Tube Packaging Quantity : 4 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 200
  • Number of Rows : 4
  • PCB Mount Orientation : Vertical
  • Stackable : No

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Matrix
  • Contact Mating Area Length (INCH) : .21
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Shape & Form : Four Beam
  • Contact Type : Pin
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 11.73 MM  [.462 INCH ]

Electrical Characteristics


  • Insulation Resistance (MEGO) : 4

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Alignment Type : Keyed
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Board Standoff

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 4

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 6.35 MM  [.25 INCH ]

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 532448-7
Product Name PCB Headers & Receptacles
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 4 Mohms
Operating Temperature -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102155-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102159-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102156-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details