Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 80 PCB Mount Orientation : Vertical Stackable : Yes
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .2 MICM [7.87 MICIN ] Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 MICM [39.37 MICIN ]
Dimensions Connector Height : 8 MM [.315 INCH ] PCB Thickness (Recommended) : 5.08 MM [.2 INCH ] Stack Height : 11 MM [.433 INCH ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 200 Insulation Resistance (Min) (MEGOHM) : 2 Operating Voltage (VAC) : 50
Housing Features Centerline (Pitch) : .6 MM [.024 INCH ] Housing Material : High Temperature Thermoplastic
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Solder Peg
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tray Packaging Quantity : 50
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Ground Feature Type : Grounding Contact, Grounding Plate PCB Connector Type : PCB Mount Receptacle
Termination Features Rectangular Termination Post & Tail Thickness : .15 MM [.006 INCH ] Rectangular Termination Post & Tail Width : .9 MM [.035 INCH ] Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Board-to-Board Configuration : Mezzanine (Stacking)
- Number of Positions : 80
- PCB Mount Orientation : Vertical
- Stackable : Yes
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : .5
- Contact Layout : Inline
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .2 MICM [7.87 MICIN ]
- Contact Type : Socket
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : 1 MICM [39.37 MICIN ]
Dimensions
- Connector Height : 8 MM [.315 INCH ]
- PCB Thickness (Recommended) : 5.08 MM [.2 INCH ]
- Stack Height : 11 MM [.433 INCH ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (VAC) : 200
- Insulation Resistance (Min) (MEGOHM) : 2
- Operating Voltage (VAC) : 50
Housing Features
- Centerline (Pitch) : .6 MM [.024 INCH ]
- Housing Material : High Temperature Thermoplastic
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Locating Posts
- PCB Mount Retention : With
- PCB Mount Retention Type : Solder Peg
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 50
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Board-to-Board
- Ground Feature Type : Grounding Contact, Grounding Plate
- PCB Connector Type : PCB Mount Receptacle
Termination Features
- Rectangular Termination Post & Tail Thickness : .15 MM [.006 INCH ]
- Rectangular Termination Post & Tail Width : .9 MM [.035 INCH ]
- Termination Method to PCB : Surface Mount
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]