TE Connectivity ™ Memory Connectors - Inline Module Sockets - 5316437-1 5316437-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763969-5316437-1 Series: Mini Memory Module (M3) Packaging: Tray Number of Positions: 88 Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: 12μin (0.30μm) Connector Style: DIMM Mounting: Surface Mount, Right Angle Mounting Feature: Normal, Standard - Top Memory Type: DRAM Family Name: 316437 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 316437-1; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763969-5316437-1 Series: Mini Memory Module (M3) Packaging: Tray Number of Positions: 88 Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: 12μin (0.30μm) Connector Style: DIMM Mounting: Surface Mount, Right Angle Mounting Feature: Normal, Standard - Top Memory Type: DRAM Family Name: 316437 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 316437-1; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Inline Module Sockets - 5316437-1 - 763969-5316437-1 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 5316437-1
763969-5316437-1
Memory Connectors - Inline Module Sockets - 5316437-1 763969-5316437-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763969-5316437-1 Series: Mini Memory Module (M3) Packaging: Tray Number of Positions: 88 Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: 12μin (0.30μm) Connector Style: DIMM Mounting: Surface Mount, Right Angle Mounting Feature: Normal, Standard - Top Memory Type: DRAM Family Name: 316437 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 316437-1; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763969-5316437-1
Series: Mini Memory Module (M3)
Packaging: Tray
Number of Positions: 88
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: 12μin (0.30μm)
Connector Style: DIMM
Mounting: Surface Mount, Right Angle
Mounting Feature: Normal, Standard - Top
Memory Type: DRAM
Family Name: 316437
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 316437-1;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 763969-5316437-1
Product Name Memory Connectors - Inline Module Sockets - 5316437-1
Mounting Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-35N-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details