TE Connectivity Terminal, Flag Disconnect, 0; Product Range Amp Te Connectivity 53112-1.

Description
TERMINAL, FLAG DISCONNECT, 0; PRODUCT RANGE:-; FOR USE WITH:CONNECTORS; CONTACT GENDER:-; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:SILVER PLATED CONTACTS; CURRENT RATING:-; CONTACT TERMINATION TYPE:CRIMP ROHS COMPLIANT: YES
Description
TERMINAL, FLAG DISCONNECT, 0; PRODUCT RANGE:-; FOR USE WITH:CONNECTORS; CONTACT GENDER:-; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:SILVER PLATED CONTACTS; CURRENT RATING:-; CONTACT TERMINATION TYPE:CRIMP ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Terminal, Flag Disconnect, 0; Product Range Amp Te Connectivity - 30AC5175 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Disconnect, 0; Product Range Amp Te Connectivity
30AC5175
Terminal, Flag Disconnect, 0; Product Range Amp Te Connectivity 30AC5175
TERMINAL, FLAG DISCONNECT, 0; PRODUCT RANGE:-; FOR USE WITH:CONNECTORS; CONTACT GENDER:-; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:SILVER PLATED CONTACTS; CURRENT RATING:-; CONTACT TERMINATION TYPE:CRIMP ROHS COMPLIANT: YES

TERMINAL, FLAG DISCONNECT, 0; PRODUCT RANGE:-; FOR USE WITH:CONNECTORS; CONTACT GENDER:-; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:SILVER PLATED CONTACTS; CURRENT RATING:-; CONTACT TERMINATION TYPE:CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 30AC5175
Product Name Terminal, Flag Disconnect, 0; Product Range Amp Te Connectivity
Plating / Coating Silver; SILVER PLATED CONTACTS
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RF Contacts - 1218687-3 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details