TE Connectivity Terminal, Flag Disconnect, 0; Product Range Amp Te Connectivity 53112-1

Description
TERMINAL, FLAG DISCONNECT, 0; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
TERMINAL, FLAG DISCONNECT, 0; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Flag Disconnect, 0; Product Range Amp Te Connectivity - 99F7848 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Disconnect, 0; Product Range Amp Te Connectivity
99F7848
Terminal, Flag Disconnect, 0; Product Range Amp Te Connectivity 99F7848
TERMINAL, FLAG DISCONNECT, 0; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

TERMINAL, FLAG DISCONNECT, 0; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 99F7848
Product Name Terminal, Flag Disconnect, 0; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2177908-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
INCO Electrolytic Grade N Nickel - 9002A - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1/4" x 3/4" Pellets
Length 0.7500 inch (19.05 mm)
View Details