TE Connectivity PCB Headers & Receptacles 530785-6

Description
Body Features Primary Product Color : Blue Configuration Features Board-to-Board Configuration : Perpendicular, Co-Planar Number of Positions : 120 Number of Rows : 2 PCB Mount Orientation : Straddle Mount Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 5.03 MM  [.198 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Pin Mating Tab Thickness : .89 MM  [.035 INCH ] Mating Tab Width : 1.12 MM  [.044 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.37 - 1.78 MM  [.054 - .07 INCH ] Row-to-Row Spacing : 3.18 MM  [.125 INCH ] Stack Height : 15.24 MM  [.6 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Housing Material : Diallyl Phthalate Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .14 MM  [.006 INCH ] Rectangular Termination Post & Tail Width : .76 MM  [.03 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Configuration Features Board-to-Board Configuration : Perpendicular, Co-Planar Number of Positions : 120 Number of Rows : 2 PCB Mount Orientation : Straddle Mount Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 5.03 MM  [.198 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Pin Mating Tab Thickness : .89 MM  [.035 INCH ] Mating Tab Width : 1.12 MM  [.044 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.37 - 1.78 MM  [.054 - .07 INCH ] Row-to-Row Spacing : 3.18 MM  [.125 INCH ] Stack Height : 15.24 MM  [.6 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Housing Material : Diallyl Phthalate Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .14 MM  [.006 INCH ] Rectangular Termination Post & Tail Width : .76 MM  [.03 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 530785-6 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
530785-6
PCB Headers & Receptacles 530785-6
Body Features Primary Product Color : Blue Configuration Features Board-to-Board Configuration : Perpendicular, Co-Planar Number of Positions : 120 Number of Rows : 2 PCB Mount Orientation : Straddle Mount Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 5.03 MM  [.198 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Pin Mating Tab Thickness : .89 MM  [.035 INCH ] Mating Tab Width : 1.12 MM  [.044 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.37 - 1.78 MM  [.054 - .07 INCH ] Row-to-Row Spacing : 3.18 MM  [.125 INCH ] Stack Height : 15.24 MM  [.6 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Housing Material : Diallyl Phthalate Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .14 MM  [.006 INCH ] Rectangular Termination Post & Tail Width : .76 MM  [.03 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Board-to-Board Configuration : Perpendicular, Co-Planar
  • Number of Positions : 120
  • Number of Rows : 2
  • PCB Mount Orientation : Straddle Mount
  • Stackable : No

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Length : 5.03 MM  [.198 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Type : Pin
  • Mating Tab Thickness : .89 MM  [.035 INCH ]
  • Mating Tab Width : 1.12 MM  [.044 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Connector Height : 12.7 MM  [.5 INCH ]
  • PCB Thickness (Recommended) : 1.37 - 1.78 MM  [.054 - .07 INCH ]
  • Row-to-Row Spacing : 3.18 MM  [.125 INCH ]
  • Stack Height : 15.24 MM  [.6 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.075 INCH ]
  • Housing Material : Diallyl Phthalate

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .14 MM  [.006 INCH ]
  • Rectangular Termination Post & Tail Width : .76 MM  [.03 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 530785-6
Product Name PCB Headers & Receptacles
Mounting Through-Hole; Panel Mount
Current Rating 3 amps
Operating Temperature -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103185-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Rectangular Connector Accessories - 1011-227-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit, Strain Relief
Number of Contacts 2
View Details
PCB Headers & Receptacles - 102973-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102589-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers