TE Connectivity PCB Headers & Receptacles 530733-5

Description
Body Features Primary Product Color : Gray Configuration Features Board-to-Board Configuration : Perpendicular Number of Positions : 80 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Mating Square Post Dimension : .46 MM  [.018 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 13.21 MM  [.52 INCH ] PCB Thickness (Recommended) : .05 - .07 MM  [.054 - .07 INCH ] Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Stack Height : 15.24 MM  [.6 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .23 MM  [.009 INCH ] Rectangular Termination Post & Tail Width : .46 MM  [.018 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 6.6 MM , 2.79 MM , 8.5 MM , 4.69 MM  [.335 INCH , .26 INCH , .185 INCH , .11 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Configuration Features Board-to-Board Configuration : Perpendicular Number of Positions : 80 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Mating Square Post Dimension : .46 MM  [.018 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 13.21 MM  [.52 INCH ] PCB Thickness (Recommended) : .05 - .07 MM  [.054 - .07 INCH ] Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Stack Height : 15.24 MM  [.6 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .23 MM  [.009 INCH ] Rectangular Termination Post & Tail Width : .46 MM  [.018 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 6.6 MM , 2.79 MM , 8.5 MM , 4.69 MM  [.335 INCH , .26 INCH , .185 INCH , .11 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 530733-5 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
530733-5
PCB Headers & Receptacles 530733-5
Body Features Primary Product Color : Gray Configuration Features Board-to-Board Configuration : Perpendicular Number of Positions : 80 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Mating Square Post Dimension : .46 MM  [.018 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 13.21 MM  [.52 INCH ] PCB Thickness (Recommended) : .05 - .07 MM  [.054 - .07 INCH ] Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Stack Height : 15.24 MM  [.6 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .23 MM  [.009 INCH ] Rectangular Termination Post & Tail Width : .46 MM  [.018 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 6.6 MM , 2.79 MM , 8.5 MM , 4.69 MM  [.335 INCH , .26 INCH , .185 INCH , .11 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Board-to-Board Configuration : Perpendicular
  • Number of Positions : 80
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle
  • Stackable : No

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin
  • Mating Square Post Dimension : .46 MM  [.018 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 13.21 MM  [.52 INCH ]
  • PCB Thickness (Recommended) : .05 - .07 MM  [.054 - .07 INCH ]
  • Row-to-Row Spacing : 3.81 MM  [.15 INCH ]
  • Stack Height : 15.24 MM  [.6 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 600

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 6

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Header Type : Partially Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .23 MM  [.009 INCH ]
  • Rectangular Termination Post & Tail Width : .46 MM  [.018 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 6.6 MM , 2.79 MM , 8.5 MM , 4.69 MM  [.335 INCH , .26 INCH , .185 INCH , .11 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Headers & Wire Housings - 530733-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
530733-5
Headers & Wire Housings 530733-5
MINI BX PI NHDR ASY 80 POS RA

MINI BX PI NHDR ASY 80 POS RA

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
530733-5
Headers & Wire Housings 530733-5
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 530733-5 530733-5
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting Through-Hole; Board Mount
Current Rating 1.5 amps
Dielectric Withstanding Voltage 0.6000 kilovolts
Operating Temperature -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102398-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103321-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 103321-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details