530721-4 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
530721-4
Description
Body Features Primary Product Material : 303 Stainless Steel
Mechanical Attachment Product Plating Finish : Passivated
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : External Keying Hardware Accessory Function : Coding & Keying
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : 303 Stainless Steel
Mechanical Attachment Product Plating Finish : Passivated
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : External Keying Hardware Accessory Function : Coding & Keying
Request a Quote
Email Supplier
Suppliers
Connector Hardware, Mounts, Locks & Retainers
530721-4
Body Features Primary Product Material : 303 Stainless Steel
Mechanical Attachment Product Plating Finish : Passivated
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : External Keying Hardware Accessory Function : Coding & Keying
Body Features
- Primary Product Material : 303 Stainless Steel
Mechanical Attachment
- Product Plating Finish : Passivated
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Connector Hardware Accessory Type : External Keying
- Hardware Accessory Function : Coding & Keying
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
530721-4 |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
2 suppliers