Body Features Conductor Material : Tin-Plated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Flexible Polyolefin Wire Color (Base) : Gray
Configuration Features Number of Conductors : 1
Dimensions Conductor Diameter Range : 12.4 MM [.488 INCH ] Conductor Insulation Diameter (MM) : 16 Outside Cable Diameter : 16 MM [.63 INCH ] Wire Size (MMSQ) : 70
Electrical Characteristics Operating Voltage (VAC) : 1900
Packaging Features Packaging Method : Reel
Product Type Features Wall Type : Single Wall
Usage Conditions Cable Type : AFR35 Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Conductor Material : Tin-Plated Copper
- Conductor Stranding : High Strand Count Conductor
- Wire & Cable Insulation Material : Flexible Polyolefin
- Wire Color (Base) : Gray
Configuration Features
Dimensions
- Conductor Diameter Range : 12.4 MM [.488 INCH ]
- Conductor Insulation Diameter (MM) : 16
- Outside Cable Diameter : 16 MM [.63 INCH ]
- Wire Size (MMSQ) : 70
Electrical Characteristics
- Operating Voltage (VAC) : 1900
Packaging Features
Product Type Features
Usage Conditions
- Cable Type : AFR35
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]