TE Connectivity Ring Connectors 53056

Description
Ring Terminal Connector 8 Stud Circular 24 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 53056-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
53056-ND
Ring Connectors 53056-ND
Ring Terminal Connector 8 Stud Circular 24 AWG Crimp

Ring Terminal Connector 8 Stud Circular 24 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
300V Electronic Connector
392-53056
300V Electronic Connector 392-53056
Ring Terminal, 24AWG, Copper, Tin, 300V, Insulated Product overview: 53056 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-53056 can be used for catalog matching and distributor lookup.

Ring Terminal, 24AWG, Copper, Tin, 300V, Insulated Product overview: 53056 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-53056 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal,pidg R Ir 24 8 Rohs Compliant Amp - Te Connectivity - 15H9304 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R Ir 24 8 Rohs Compliant Amp - Te Connectivity
15H9304
Terminal,pidg R Ir 24 8 Rohs Compliant Amp - Te Connectivity 15H9304
TERMINAL,PIDG R IR 24 8 ROHS COMPLIANT: YES

TERMINAL,PIDG R IR 24 8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 53056-ND 392-53056 15H9304
Product Name Ring Connectors 300V Electronic Connector Terminal,pidg R Ir 24 8 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-595-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers