TE Connectivity Connector, Rcpt, 8Pos, 1Row, 7.92Mm; Product Range Amp Te Connectivity 530521-6

Description
CONNECTOR, RCPT, 8POS, 1ROW, 7.92MM; Product Range:-; Gender:Receptacle; Pitch Spacing:7.92mm; Card Edge / Backplane Connector Type:Card Edge; Connector Type:Card Edge; Contact Material:Copper Alloy; No. of Contacts:8Contacts RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 8POS, 1ROW, 7.92MM; Product Range:-; Gender:Receptacle; Pitch Spacing:7.92mm; Card Edge / Backplane Connector Type:Card Edge; Connector Type:Card Edge; Contact Material:Copper Alloy; No. of Contacts:8Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 8Pos, 1Row, 7.92Mm; Product Range Amp Te Connectivity - 52F6248 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 1Row, 7.92Mm; Product Range Amp Te Connectivity
52F6248
Connector, Rcpt, 8Pos, 1Row, 7.92Mm; Product Range Amp Te Connectivity 52F6248
CONNECTOR, RCPT, 8POS, 1ROW, 7.92MM; Product Range:-; Gender:Receptacle; Pitch Spacing:7.92mm; Card Edge / Backplane Connector Type:Card Edge; Connector Type:Card Edge; Contact Material:Copper Alloy; No. of Contacts:8Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 1ROW, 7.92MM; Product Range:-; Gender:Receptacle; Pitch Spacing:7.92mm; Card Edge / Backplane Connector Type:Card Edge; Connector Type:Card Edge; Contact Material:Copper Alloy; No. of Contacts:8Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52F6248
Product Name Connector, Rcpt, 8Pos, 1Row, 7.92Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details