TE Connectivity Connector Hardware, Mounts, Locks & Retainers 530341-1

Description
Body Features Primary Product Material : 303 Stainless Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : External Keying Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet
Description
Body Features Primary Product Material : 303 Stainless Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : External Keying Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 530341-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
530341-1
Connector Hardware, Mounts, Locks & Retainers 530341-1
Body Features Primary Product Material : 303 Stainless Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : External Keying Hardware Accessory Function : Coding & Keying

Body Features


  • Primary Product Material : 303 Stainless Steel
  • Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : External Keying
  • Hardware Accessory Function : Coding & Keying
Buy Now
Singapore, Singapore
Automotive Electronic Connector
2026-530341-1
Automotive Electronic Connector 2026-530341-1
Automotive Connectors BOX EST KEY PASSIVE Product overview: 530341-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-530341-1 can be used for catalog matching and distributor lookup.

Automotive Connectors BOX EST KEY PASSIVE Product overview: 530341-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-530341-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories - 1380914-530341-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories
1380914-530341-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories 1380914-530341-1
Win Source Part Number: 1380914-530341-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Accessories Series: Military, MIL-DTL-55302, Box Package: Bag Accessory Type: Polarizing Device (Key, Plug, Post) For Use With/Related Products: Box Series Standard Package: 100 pcs ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: Vendor Undefined HTSUS: 7318.29.0000 Mfr: TE Connectivity Base Product Number: 530341 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380914-530341-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Accessories
Series: Military, MIL-DTL-55302, Box
Package: Bag
Accessory Type: Polarizing Device (Key, Plug, Post)
For Use With/Related Products: Box Series
Standard Package: 100 pcs
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: Vendor Undefined
HTSUS: 7318.29.0000
Mfr: TE Connectivity
Base Product Number: 530341
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Rectangular Connector Accessories - A144828-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A144828-ND
Rectangular Connector Accessories A144828-ND
Connector Polarizing Device (Key, Plug, Post) For Box Series

Connector Polarizing Device (Key, Plug, Post) For Box Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 530341-1 2026-530341-1 1380914-530341-1 530341-1 A144828-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Automotive Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories Rectangular Connector Accessories
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 17-1241412-1TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 20 AWG
View Details
2 suppliers
Ribbon Cable Connectors - 102154-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Automotive Headers - 1-1318772-6 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Voltage Rating 12 volts
View Details
Automotive Headers - 1-2377477-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers