TE Connectivity Connector Hardware, Mounts, Locks & Retainers 530328-2

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Solid Keying Pin Hardware Accessory Function : Coding & Keying
Request a Quote
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Solid Keying Pin Hardware Accessory Function : Coding & Keying
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 530328-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
530328-2
Connector Hardware, Mounts, Locks & Retainers 530328-2
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Solid Keying Pin Hardware Accessory Function : Coding & Keying

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Nickel

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Solid Keying Pin
  • Hardware Accessory Function : Coding & Keying
Buy Now
Box Keying Pin L.p. Amp - Te Connectivity - 42AJ4807 - Newark, An Avnet Company
Chicago, IL, United States
Box Keying Pin L.p. Amp - Te Connectivity
42AJ4807
Box Keying Pin L.p. Amp - Te Connectivity 42AJ4807
BOX KEYING PIN L.P.

BOX KEYING PIN L.P.

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 530328-2 42AJ4807
Product Name Connector Hardware, Mounts, Locks & Retainers Box Keying Pin L.p. Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products