TE Connectivity Connector Hardware 530213-1

Description
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Locking Key Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Locking Key Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 530213-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
530213-1
Connector Hardware 530213-1
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Locking Key Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Locking Key
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Card Edge Connectors - 530213-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
530213-1
Card Edge Connectors 530213-1
LOCKING KEY

LOCKING KEY

Buy Now
Locking Key Rohs Compliant Amp - Te Connectivity - 18H4427 - Newark, An Avnet Company
Chicago, IL, United States
Locking Key Rohs Compliant Amp - Te Connectivity
18H4427
Locking Key Rohs Compliant Amp - Te Connectivity 18H4427
LOCKING KEY ROHS COMPLIANT: YES

LOCKING KEY ROHS COMPLIANT: YES

Supplier's Site
Locking Key Amp - Te Connectivity - 76AC8627 - Newark, An Avnet Company
Chicago, IL, United States
Locking Key Amp - Te Connectivity
76AC8627
Locking Key Amp - Te Connectivity 76AC8627
LOCKING KEY

LOCKING KEY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 530213-1 530213-1 18H4427
Product Name Connector Hardware Card Edge Connectors Locking Key Rohs Compliant Amp - Te Connectivity
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Backplane Connectors - 1410142-1 - TE Connectivity
Specs
Connector Type Board Mount Connector; Board to Board Connector
Mounting Board Mount
Current Rating 1.0 amps
View Details
10 suppliers
Specs
Connector Type Military Connector
View Details