TE Connectivity ™ Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 530153-2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 54-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Gender: Receptacle Number of Positions or Pins (Grid): 52 (4 x 13) Pitch: 0.200" (5.08mm) Height: 0.100" (2.53mm) Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 54-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Gender: Receptacle Number of Positions or Pins (Grid): 52 (4 x 13) Pitch: 0.200" (5.08mm) Height: 0.100" (2.53mm) Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 54-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Gender: Receptacle Number of Positions or Pins (Grid): 52 (4 x 13) Pitch: 0.200" (5.08mm) Height: 0.100" (2.53mm) Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 54-BSSOP (0.295", 7.50mm Width) Exposed Pad
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Gender: Receptacle
Number of Positions or Pins (Grid): 52 (4 x 13)
Pitch: 0.200" (5.08mm)
Height: 0.100" (2.53mm)
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products