TE Connectivity PCB Connector Strain Relief 530088-3

Description
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Strain Relief Type : Hood Assembly Configuration Features Number of Positions : 18 Contact Features Contact Current Rating (Max) (AMP) : 5 Industry Standards UL Flammability Rating : UL 94V-0 Other Comment : Not used with AMP-LEAF #582191., All screws and four sizes of cable clamps are supplied with each kit. Product Type Features Protection & Strain Relief Accessory Type : Strain Relief Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 201 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Strain Relief Type : Hood Assembly Configuration Features Number of Positions : 18 Contact Features Contact Current Rating (Max) (AMP) : 5 Industry Standards UL Flammability Rating : UL 94V-0 Other Comment : Not used with AMP-LEAF #582191., All screws and four sizes of cable clamps are supplied with each kit. Product Type Features Protection & Strain Relief Accessory Type : Strain Relief Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 201 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Connector Strain Relief - 530088-3 - TE Connectivity
Berwyn, PA, United States
PCB Connector Strain Relief
530088-3
PCB Connector Strain Relief 530088-3
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Strain Relief Type : Hood Assembly Configuration Features Number of Positions : 18 Contact Features Contact Current Rating (Max) (AMP) : 5 Industry Standards UL Flammability Rating : UL 94V-0 Other Comment : Not used with AMP-LEAF #582191., All screws and four sizes of cable clamps are supplied with each kit. Product Type Features Protection & Strain Relief Accessory Type : Strain Relief Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 201 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Thermoplastic
  • Strain Relief Type : Hood Assembly

Configuration Features


  • Number of Positions : 18

Contact Features


  • Contact Current Rating (Max) (AMP) : 5

Industry Standards


  • UL Flammability Rating : UL 94V-0

Other


  • Comment : Not used with AMP-LEAF #582191., All screws and four sizes of cable clamps are supplied with each kit.

Product Type Features


  • Protection & Strain Relief Accessory Type : Strain Relief Assembly
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 201 DEGF ]
Buy Now
Strain Relief Hood Assy 18 Pos Rohs Compliant Amp - Te Connectivity - 18H4426 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Hood Assy 18 Pos Rohs Compliant Amp - Te Connectivity
18H4426
Strain Relief Hood Assy 18 Pos Rohs Compliant Amp - Te Connectivity 18H4426
STRAIN RELIEF HOOD ASSY 18 POS ROHS COMPLIANT: YES

STRAIN RELIEF HOOD ASSY 18 POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 530088-3 18H4426
Product Name PCB Connector Strain Relief Strain Relief Hood Assy 18 Pos Rohs Compliant Amp - Te Connectivity
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024070-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
View Details
3 suppliers