TE Connectivity Card Edge Connector Contacts 530002-3

Description
Edge Terminal Non-Gendered 18-22 AWG Crimp Gold
Request a Quote Datasheet
Description
Edge Terminal Non-Gendered 18-22 AWG Crimp Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connector Contacts - A100662TR-ND - DigiKey
Thief River Falls, MN, United States
Card Edge Connector Contacts
A100662TR-ND
Card Edge Connector Contacts A100662TR-ND
Edge Terminal Non-Gendered 18-22 AWG Crimp Gold

Edge Terminal Non-Gendered 18-22 AWG Crimp Gold

Buy Now Datasheet
Swedesboro, NJ, United States
Card Edge Connectors
530002-3
Card Edge Connectors 530002-3
Card Edge Connectors

Card Edge Connectors

Buy Now
Contact, Hermaphroditic, 18Awg, Crimp; Product Range Amp - Te Connectivity - 18H4414 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Hermaphroditic, 18Awg, Crimp; Product Range Amp - Te Connectivity
18H4414
Contact, Hermaphroditic, 18Awg, Crimp; Product Range Amp - Te Connectivity 18H4414
CONTACT, HERMAPHRODITIC, 18AWG, CRIMP; Product Range:DUO-TYNE Series; Contact Gender:Hermaphroditi c; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, HERMAPHRODITIC, 18AWG, CRIMP; Product Range:DUO-TYNE Series; Contact Gender:Hermaphroditic; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100662TR-ND 530002-3 18H4414
Product Name Card Edge Connector Contacts Card Edge Connectors Contact, Hermaphroditic, 18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details