TE Connectivity Vibration Sensors 52M30-2000-001-03

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : .5 G  [.017 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±50 Industry Standards IP Rating : IP61 Mechanical Attachment Sensor Mount Type : Adhesive Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 2000 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .15 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-2000 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : .5 G  [.017 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±50 Industry Standards IP Rating : IP61 Mechanical Attachment Sensor Mount Type : Adhesive Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 2000 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .15 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-2000 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 52M30-2000-001-03 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
52M30-2000-001-03
Vibration Sensors 52M30-2000-001-03
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : .5 G  [.017 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±50 Industry Standards IP Rating : IP61 Mechanical Attachment Sensor Mount Type : Adhesive Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 2000 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .15 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-2000 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Anodized Aluminum
  • Product Weight : .5 G  [.017 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 2 - 10
  • Full Scale Output Voltage (VDC) : ±.1
  • Zero Acceleration Output (MILV) : ±50

Industry Standards


  • IP Rating : IP61

Mechanical Attachment


  • Sensor Mount Type : Adhesive

Operation/Application


  • Output Current Type : DC

Other


  • Acceleration Range (±) (GFORCE) : 2000
  • Non-Linearity (FSO) (PCT) : ±1
  • Sensitivity (MVG) : .15

Product Type Features


  • Accelerometer Type : MEMS DC
  • Sensor Package : Plug & Play
  • Vibration Sensor Product Type : MEMS Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 0-2000

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
Accelerometers - 223-52M30-2000-001-03-ND - DigiKey
Thief River Falls, MN, United States
MODEL 52M30 CRASH SENSOR

MODEL 52M30 CRASH SENSOR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers
Product Number 52M30-2000-001-03 223-52M30-2000-001-03-ND
Product Name Vibration Sensors Accelerometers
Acceleration 2000 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20020250-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 2 to 10000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Vibration Sensors - 20011424-01 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Vibration Sensors - 20017794-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20011588-00 - TE Connectivity
Specs
Features Wireless
Acceleration 50 g
Frequency Range 0.0 to 10000 Hz
View Details
4 suppliers