TE Connectivity Vibration Sensors 52F-2000-360

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 1 G  [.035 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Industry Standards IP Rating : IP66 Mechanical Attachment Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 2000 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : .1, .3 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-8000 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 1 G  [.035 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Industry Standards IP Rating : IP66 Mechanical Attachment Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 2000 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : .1, .3 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-8000 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 52F-2000-360 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
52F-2000-360
Vibration Sensors 52F-2000-360
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 1 G  [.035 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Industry Standards IP Rating : IP66 Mechanical Attachment Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 2000 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : .1, .3 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-8000 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Anodized Aluminum
  • Product Weight : 1 G  [.035 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage (VDC) : 10
  • Full Scale Output Voltage (VDC) : ±.1
  • Zero Acceleration Output (MILV) : ±25

Industry Standards


  • IP Rating : IP66

Mechanical Attachment


  • Mounting Type : Screw

Other


  • Acceleration Range (±) (GFORCE) : 2000
  • Nonlinearity (PCTFSO) : ±1
  • Sensitivity (MVG) : .1, .3

Product Type Features


  • Accelerometer Type : MEMS DC
  • Vibration Sensor Type : DC Response Plug & Play Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 0-8000

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 52F-2000-360
Product Name Vibration Sensors
Acceleration 2000 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20007931-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20011425-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Vibration Sensors - 10218035-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 2700 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20009742-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 8000 Hz
Sensor Technology MEMS
View Details