TE Connectivity Spade Terminals 52935-2

Description
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.62 MM  [.182 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.62 MM  [.115 - .182 INCH ] Product Length : 20.3 MM  [.799 INCH ] Stud Diameter : 3.56 MM  [.14 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.62 MM  [.182 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.62 MM  [.115 - .182 INCH ] Product Length : 20.3 MM  [.799 INCH ] Stud Diameter : 3.56 MM  [.14 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 52935-2 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
52935-2
Spade Terminals 52935-2
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.62 MM  [.182 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.62 MM  [.115 - .182 INCH ] Product Length : 20.3 MM  [.799 INCH ] Stud Diameter : 3.56 MM  [.14 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Blue
  • Stripe Color : Blue

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spring Spade Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 4.62 MM  [.182 INCH ]
  • Compatible Insulation Diameter Range : 2.92 - 4.62 MM  [.115 - .182 INCH ]
  • Product Length : 20.3 MM  [.799 INCH ]
  • Stud Diameter : 3.56 MM  [.14 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Stud Size : M3.5, #6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A27438-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A27438-ND
Terminals - Spade Connectors A27438-ND
CONN SPADE TERM 14-16AWG #6 BLU

CONN SPADE TERM 14-16AWG #6 BLU

Buy Now Datasheet
TERMINAL,PIDG SPR SPD 16-14 6 - 52935-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,PIDG SPR SPD 16-14 6
52935-2
TERMINAL,PIDG SPR SPD 16-14 6 52935-2
TERMINAL,PIDG SPR SPD 16-14 6

TERMINAL,PIDG SPR SPD 16-14 6

Buy Now
Sheung Wan, Hong Kong
Terminals
52935-2
Terminals 52935-2
Terminals PIDG SPRNG SPD 16-14

Terminals PIDG SPRNG SPD 16-14

Buy Now Datasheet
Spade Tongue Term, M3.5, #6, 14Awg, 2Mm2; Product Range Amp Te Connectivity - 99X5778 - Newark, An Avnet Company
Chicago, IL, United States
Spade Tongue Term, M3.5, #6, 14Awg, 2Mm2; Product Range Amp Te Connectivity
99X5778
Spade Tongue Term, M3.5, #6, 14Awg, 2Mm2; Product Range Amp Te Connectivity 99X5778
SPADE TONGUE TERM, M3.5, #6, 14AWG, 2MM2; Product Range:PIDG Series; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

SPADE TONGUE TERM, M3.5, #6, 14AWG, 2MM2; Product Range:PIDG Series; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Spade Tongue Term, M3.5, #6, 14Awg, 2Mm2 Rohs Compliant Amp Te Connectivity - 70AH0524 - Newark, An Avnet Company
Chicago, IL, United States
Spade Tongue Term, M3.5, #6, 14Awg, 2Mm2 Rohs Compliant Amp Te Connectivity
70AH0524
Spade Tongue Term, M3.5, #6, 14Awg, 2Mm2 Rohs Compliant Amp Te Connectivity 70AH0524
SPADE TONGUE TERM, M3.5, #6, 14AWG, 2MM2 ROHS COMPLIANT: YES

SPADE TONGUE TERM, M3.5, #6, 14AWG, 2MM2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 52935-2 A27438-ND 52935-2 52935-2 99X5778 70AH0524
Product Name Spade Terminals Terminals - Spade Connectors TERMINAL,PIDG SPR SPD 16-14 6 Terminals Spade Tongue Term, M3.5, #6, 14Awg, 2Mm2; Product Range Amp Te Connectivity Spade Tongue Term, M3.5, #6, 14Awg, 2Mm2 Rohs Compliant Amp Te Connectivity
Material Tin Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1534686-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 1-175196-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Ring Terminals & Spade Terminals - 1-1377173-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details