Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG
CONN SPADE TERM 16-22AWG #6 RED
TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:PIDG Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A1067-ND | 52929 | 6692309P | 6692309 | 52929 | 97F9921 |
| Product Name | Spade Connectors | Fork Terminals | Fork Terminals | Spade Connectors | Terminal, Spade/fork, #6, Crimp, Red; Product Range Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |