TE Connectivity Spade Connectors 52929-3

Description
Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG
Request a Quote Datasheet
Description
Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Connectors - A28004TR-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
A28004TR-ND
Spade Connectors A28004TR-ND
Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG

Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG

Buy Now Datasheet
Spade Connectors - A28004CT-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
A28004CT-ND
Spade Connectors A28004CT-ND
Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG

Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG

Buy Now Datasheet
Connectors, Interconnects - Terminals - Spade Connectors - 1365041-52929-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Spade Connectors
1365041-52929-3
Connectors, Interconnects - Terminals - Spade Connectors 1365041-52929-3
Win Source Part Number: 1365041-52929-3 Category: Connectors, Interconnects - Terminals - Spade Connectors Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: PIDG Package: Tape & Reel (TR) Product Status: Active Base Product Number: 52929 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-22 AWG Contact Finish: Tin Insulation: Insulated Length - Overall: 0.799" (20.29mm) Color: Red Termination: Crimp Contact Material: Copper Terminal Type: Spring, Snap Insulation Diameter: 0.105" ~ 0.140" (2.67mm ~ 3.56mm) Material - Insulation: Polyamide (PA), Nylon Stud/Tab Size: 6 Stud Width - Outer Edges: 0.250" (6.35mm) Length - Ring Center to Termination: 0.250" (6.35mm) Length - Termination: 0.404" (10.26mm) Tongue Inside Opening: 0.140" (3.56mm)

Win Source Part Number: 1365041-52929-3
Category: Connectors, Interconnects - Terminals - Spade Connectors
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: PIDG
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 52929
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 16-22 AWG
Contact Finish: Tin
Insulation: Insulated
Length - Overall: 0.799" (20.29mm)
Color: Red
Termination: Crimp
Contact Material: Copper
Terminal Type: Spring, Snap
Insulation Diameter: 0.105" ~ 0.140" (2.67mm ~ 3.56mm)
Material - Insulation: Polyamide (PA), Nylon
Stud/Tab Size: 6 Stud
Width - Outer Edges: 0.250" (6.35mm)
Length - Ring Center to Termination: 0.250" (6.35mm)
Length - Termination: 0.404" (10.26mm)
Tongue Inside Opening: 0.140" (3.56mm)

Buy Now Datasheet
52929-3 Rohs Compliant Amp - Te Connectivity - 38AH4325 - Newark, An Avnet Company
Chicago, IL, United States
52929-3 Rohs Compliant Amp - Te Connectivity
38AH4325
52929-3 Rohs Compliant Amp - Te Connectivity 38AH4325
52929-3 ROHS COMPLIANT: YES

52929-3 ROHS COMPLIANT: YES

Supplier's Site
Pidg Sp Spd 22-16Comm22-18Mil6 Rohs Compliant Amp - Te Connectivity - 97H4764 - Newark, An Avnet Company
Chicago, IL, United States
Pidg Sp Spd 22-16Comm22-18Mil6 Rohs Compliant Amp - Te Connectivity
97H4764
Pidg Sp Spd 22-16Comm22-18Mil6 Rohs Compliant Amp - Te Connectivity 97H4764
PIDG SP SPD 22-16COMM22-18MIL6 ROHS COMPLIANT: YES

PIDG SP SPD 22-16COMM22-18MIL6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28004TR-ND 1365041-52929-3 38AH4325
Product Name Spade Connectors Connectors, Interconnects - Terminals - Spade Connectors 52929-3 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products