Yellow 8 Stud Spade Terminal Connector Crimp 22-26 AWG
Electronic Component
Spring Terminal Female 22-26AWG Tin Bronze Yellow Insulated Product overview: 52925 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52925 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333648-52925
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Color: Yellow
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 22-26 AWG
Contact Material: Phosphor Bronze
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: Spring, Snap
Width - Outer Edges: 0.375" (9.53mm)
Length - Overall: 0.787" (20.00mm)
Insulation: Insulated
Insulation Diameter: 0.050" ~ 0.082" (1.27mm ~ 2.08mm)
Stud/Tab Size: 8 Stud
Length - Ring Center to Termination: 0.281" (7.14mm)
Length - Termination: 0.331" (8.41mm)
Tongue Inside Opening: 0.164" (4.17mm)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A27436,52925-ND
Base Product Number: 5292
RoHS Status: RoHS Compliant
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27436-ND | 52925 | 392-52925 | 1333648-52925 |
| Product Name | Spade Connectors | Electronic Connector | Connectors, Interconnects - Terminals - Spade Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |