TE Connectivity Product Range Amp Te Connectivity 52924-1.

Description
Product Range:PIDG Series; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon; Insulator Colour:Yellow RoHS Compliant: Yes
Description
Product Range:PIDG Series; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon; Insulator Colour:Yellow RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 24AC2344 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
24AC2344
Product Range Amp Te Connectivity 24AC2344
Product Range:PIDG Series; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon; Insulator Colour:Yellow RoHS Compliant: Yes

Product Range:PIDG Series; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon; Insulator Colour:Yellow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 24AC2344
Product Name Product Range Amp Te Connectivity
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2217.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4005-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
3 suppliers