TE Connectivity Sensor Cable 528878-000

Description
Body Features Conductor Material : Bare Copper Shield Material : ALU Foil wrap Wire Color (Base) : Green, Yellow Configuration Features Number of Components : 2 Dimensions Outside Cable Diameter : 9.75 MM  [.384 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1500 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Sensor Cable Chemical Resistance : Various Automotive Fluids
Request a Quote
Description
Body Features Conductor Material : Bare Copper Shield Material : ALU Foil wrap Wire Color (Base) : Green, Yellow Configuration Features Number of Components : 2 Dimensions Outside Cable Diameter : 9.75 MM  [.384 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1500 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Sensor Cable Chemical Resistance : Various Automotive Fluids
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable - 528878-000 - TE Connectivity
Berwyn, PA, United States
Sensor Cable
528878-000
Sensor Cable 528878-000
Body Features Conductor Material : Bare Copper Shield Material : ALU Foil wrap Wire Color (Base) : Green, Yellow Configuration Features Number of Components : 2 Dimensions Outside Cable Diameter : 9.75 MM  [.384 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1500 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Sensor Cable Chemical Resistance : Various Automotive Fluids

Body Features


  • Conductor Material : Bare Copper
  • Shield Material : ALU Foil wrap
  • Wire Color (Base) : Green, Yellow

Configuration Features


  • Number of Components : 2

Dimensions


  • Outside Cable Diameter : 9.75 MM  [.384 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 1500

Packaging Features


  • Packaging Method : Reel

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
  • Sensor Cable Chemical Resistance : Various Automotive Fluids
Buy Now
 - 528878-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Auto Sensor Cable

Auto Sensor Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 528878-000 528878-000
Product Name Sensor Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding ALU Foil wrap
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 023781-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322330-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 24.61 ft (75 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers