TE Connectivity Connector Backshells 528755-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 34.9 MM  [.01 - 1.38 INCH ] Compatible Cable Diameter Range : 17.5 - 27.9 MM  [.688 - 1.1 INCH ] Product Length : 79 MM  [3.11 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M28840/11, M28840/14, M28840/10, M28840/16 Operation/Applicatio n Compatible With Connector Shell Size : G, 25 Other Entry Size Code : 22 TE Connector Interface Code : 30 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 34.9 MM  [.01 - 1.38 INCH ] Compatible Cable Diameter Range : 17.5 - 27.9 MM  [.688 - 1.1 INCH ] Product Length : 79 MM  [3.11 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M28840/11, M28840/14, M28840/10, M28840/16 Operation/Applicatio n Compatible With Connector Shell Size : G, 25 Other Entry Size Code : 22 TE Connector Interface Code : 30 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 528755-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
528755-000
Connector Backshells 528755-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 34.9 MM  [.01 - 1.38 INCH ] Compatible Cable Diameter Range : 17.5 - 27.9 MM  [.688 - 1.1 INCH ] Product Length : 79 MM  [3.11 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M28840/11, M28840/14, M28840/10, M28840/16 Operation/Applicatio n Compatible With Connector Shell Size : G, 25 Other Entry Size Code : 22 TE Connector Interface Code : 30 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 34.9 MM  [.01 - 1.38 INCH ]
  • Compatible Cable Diameter Range : 17.5 - 27.9 MM  [.688 - 1.1 INCH ]
  • Product Length : 79 MM  [3.11 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M28840/11, M28840/14, M28840/10, M28840/16

Operation/Application


  • Compatible With Connector Shell Size : G, 25

Other


  • Entry Size Code : 22
  • TE Connector Interface Code : 30

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 528755-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products