TE Connectivity Splices 528006N001

Description
Body Features Primary Product Material : Copper Dimensions Accepts Wire Insulation Diameter Range : 13.5 MM  [.53 INCH ] Overall Product Length : 46 MM  [1.8 INCH ] Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Primary Product Material : Copper Dimensions Accepts Wire Insulation Diameter Range : 13.5 MM  [.53 INCH ] Overall Product Length : 46 MM  [1.8 INCH ] Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 528006N001 - TE Connectivity
Berwyn, PA, United States
Splices
528006N001
Splices 528006N001
Body Features Primary Product Material : Copper Dimensions Accepts Wire Insulation Diameter Range : 13.5 MM  [.53 INCH ] Overall Product Length : 46 MM  [1.8 INCH ] Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Material : Copper

Dimensions


  • Accepts Wire Insulation Diameter Range : 13.5 MM  [.53 INCH ]
  • Overall Product Length : 46 MM  [1.8 INCH ]

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 528006N001
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659301-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 14 AWG
View Details
Rings & Spades - 1-1627032-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Pre-Tin, Brass
Features RoHS
View Details
Connector Contacts - 1-104505-0 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details