TE Connectivity Sockets for ICs, Transistors 528-AG12D-LF

Description
CONN IC DIP SOCKET 28POS TIN
Datasheet
Description
CONN IC DIP SOCKET 28POS TIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 528-AG12D-LF - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
528-AG12D-LF
Sockets for ICs, Transistors 528-AG12D-LF
CONN IC DIP SOCKET 28POS TIN

CONN IC DIP SOCKET 28POS TIN

Supplier's Site Datasheet
Connector, Ic Socket, Dip, 28 Position, 2.54Mm; No. Of Contacts Amp - Te Connectivity - 02M6266 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ic Socket, Dip, 28 Position, 2.54Mm; No. Of Contacts Amp - Te Connectivity
02M6266
Connector, Ic Socket, Dip, 28 Position, 2.54Mm; No. Of Contacts Amp - Te Connectivity 02M6266
CONNECTOR, IC SOCKET, DIP, 28 POSITION, 2.54MM; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CONNECTOR, IC SOCKET, DIP, 28 POSITION, 2.54MM; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 528-AG12D-LF 02M6266
Product Name Sockets for ICs, Transistors Connector, Ic Socket, Dip, 28 Position, 2.54Mm; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details