TE Connectivity Heat Shrink Tubing 527862-000

Description
Body Features Flexibility : Semi-Flexible Fluid Type : Water, VDE 0370 Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1000 MM  [39.37 INCH ] Expanded Inside Diameter (Min) : 95 MM  [3.75 INCH ] Heat Shrink Tubing Size Range : 29 - 95 MM  [1.14 - 3.75 INCH ] Recovered Inside Diameter (Max) : 29 MM  [1.14 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Germany Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Product Family : RMW Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Impact, Abrasion, Strain Relief, Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Description
Body Features Flexibility : Semi-Flexible Fluid Type : Water, VDE 0370 Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1000 MM  [39.37 INCH ] Expanded Inside Diameter (Min) : 95 MM  [3.75 INCH ] Heat Shrink Tubing Size Range : 29 - 95 MM  [1.14 - 3.75 INCH ] Recovered Inside Diameter (Max) : 29 MM  [1.14 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Germany Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Product Family : RMW Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Impact, Abrasion, Strain Relief, Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 110
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 527862-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
527862-000
Heat Shrink Tubing 527862-000
Body Features Flexibility : Semi-Flexible Fluid Type : Water, VDE 0370 Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1000 MM  [39.37 INCH ] Expanded Inside Diameter (Min) : 95 MM  [3.75 INCH ] Heat Shrink Tubing Size Range : 29 - 95 MM  [1.14 - 3.75 INCH ] Recovered Inside Diameter (Max) : 29 MM  [1.14 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Germany Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Product Family : RMW Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Impact, Abrasion, Strain Relief, Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 110

Body Features


  • Flexibility : Semi-Flexible
  • Fluid Type : Water, VDE 0370 Oil
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Cut Length : 1000 MM  [39.37 INCH ]
  • Expanded Inside Diameter (Min) : 95 MM  [3.75 INCH ]
  • Heat Shrink Tubing Size Range : 29 - 95 MM  [1.14 - 3.75 INCH ]
  • Recovered Inside Diameter (Max) : 29 MM  [1.14 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Germany

Packaging Features


  • Packaging Method : Stick

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : RMW
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Moisture/Spray Protection, Splash Protection
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Impact, Abrasion, Strain Relief, Mechanical Damage, Fluids
  • Operating Temperature Range (DEGC) : -40 - 110
  • Recovery Temperature (DEGC) : 125
  • Shrink Temperature (Min) (DEGC) : 110
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 527862-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 072969-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 056795M003 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 069560-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 036057-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details