TE Connectivity Spade Terminals 52730-1

Description
Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.58 MM  [.141 INCH ] Product Length : 13.06 MM  [.514 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 1 Product Type Features Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.58 MM  [.141 INCH ] Product Length : 13.06 MM  [.514 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 1 Product Type Features Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 52730-1 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
52730-1
Spade Terminals 52730-1
Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.58 MM  [.141 INCH ] Product Length : 13.06 MM  [.514 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 1 Product Type Features Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Flanged
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.58 MM  [.141 INCH ]
  • Product Length : 13.06 MM  [.514 INCH ]
  • Stud Diameter : 4.17 MM  [.164 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 1

Product Type Features


  • Sealable : No
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A136227TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A136227TR-ND
Terminals - Spade Connectors A136227TR-ND
CONN SPADE TERM 16-22AWG #8

CONN SPADE TERM 16-22AWG #8

Buy Now Datasheet
Terminals - Spade Connectors - A136227CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A136227CT-ND
Terminals - Spade Connectors A136227CT-ND
CONN SPADE TERM 16-22AWG #8

CONN SPADE TERM 16-22AWG #8

Buy Now Datasheet
Terminals - Spade Connectors - A136227DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A136227DKR-ND
Terminals - Spade Connectors A136227DKR-ND
CONN SPADE TERM 16-22AWG #8

CONN SPADE TERM 16-22AWG #8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
52730-1
Terminals 52730-1
Terminals SPADE FLANG 22-16

Terminals SPADE FLANG 22-16

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 52730-1 A136227TR-ND 52730-1
Product Name Spade Terminals Terminals - Spade Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 117249-7 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details