TE Connectivity Photoelectric Proximity Sensors 52610694-SE

Description
Body Features Body Style : Metallic Threaded Sensor Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Sensitivity Adjustment : With Sensor Detection System : Photosensor Dimensions Sensing Distance Range : 50 - 300 MM  [1.968 - 11.811 INCH ] Mechanical Attachment Thread Size : M18 Operation/Applicatio n Operating Mode : Dark-On Signal Characteristics Emitted Light : Infrared
Request a Quote
Description
Body Features Body Style : Metallic Threaded Sensor Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Sensitivity Adjustment : With Sensor Detection System : Photosensor Dimensions Sensing Distance Range : 50 - 300 MM  [1.968 - 11.811 INCH ] Mechanical Attachment Thread Size : M18 Operation/Applicatio n Operating Mode : Dark-On Signal Characteristics Emitted Light : Infrared
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 52610694-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
52610694-SE
Photoelectric Proximity Sensors 52610694-SE
Body Features Body Style : Metallic Threaded Sensor Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Sensitivity Adjustment : With Sensor Detection System : Photosensor Dimensions Sensing Distance Range : 50 - 300 MM  [1.968 - 11.811 INCH ] Mechanical Attachment Thread Size : M18 Operation/Applicatio n Operating Mode : Dark-On Signal Characteristics Emitted Light : Infrared

Body Features


  • Body Style : Metallic Threaded
  • Sensor Form Factor : Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : Cable 2 m
  • Sensitivity Adjustment : With
  • Sensor Detection System : Photosensor

Dimensions


  • Sensing Distance Range : 50 - 300 MM  [1.968 - 11.811 INCH ]

Mechanical Attachment


  • Thread Size : M18

Operation/Application


  • Operating Mode : Dark-On

Signal Characteristics


  • Emitted Light : Infrared
Buy Now

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 52610694-SE
Product Name Photoelectric Proximity Sensors
Body Shape Other; Tubular
Unlock Full Specs
to access all available technical data

Similar Products

Photodiode Sensors - 3001495-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 158 F (-20 to 70 C)
Diameter 0.0190 inch (0.4826 mm)
View Details
Inductive Proximity Sensors - 5000003402-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000425-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000004801-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details