Body Features Flexibility : Semi-Rigid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2.5:1
Dimensions Expanded Inside Diameter (Min) : 3.2 MM [.126 INCH ] Recovered Inside Diameter (Max) : 1.3 MM [.051 INCH ] Tubing Size Range : 1.3 - 3.2 MM [.051 - .126 INCH ]
Industry Standards Flammability Test Method : ASTM D2671, Procedure B
Other Meets Low Outgassing Requirements : No
Packaging Features Packaging Method : Bag
Product Type Features Tubing Product Type : Heat Shrink Edging Protection Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Tubing Flammability Type : Flame-Retardant
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2.5:1
Dimensions Expanded Inside Diameter (Min) : 3.2 MM [.126 INCH ] Recovered Inside Diameter (Max) : 1.3 MM [.051 INCH ] Tubing Size Range : 1.3 - 3.2 MM [.051 - .126 INCH ]
Industry Standards Flammability Test Method : ASTM D2671, Procedure B
Other Meets Low Outgassing Requirements : No
Packaging Features Packaging Method : Bag
Product Type Features Tubing Product Type : Heat Shrink Edging Protection Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Tubing Flammability Type : Flame-Retardant
Body Features Flexibility : Semi-Rigid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2.5:1
Dimensions Expanded Inside Diameter (Min) : 3.2 MM [.126 INCH ] Recovered Inside Diameter (Max) : 1.3 MM [.051 INCH ] Tubing Size Range : 1.3 - 3.2 MM [.051 - .126 INCH ]
Industry Standards Flammability Test Method : ASTM D2671, Procedure B
Other Meets Low Outgassing Requirements : No
Packaging Features Packaging Method : Bag
Product Type Features Tubing Product Type : Heat Shrink Edging Protection Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Tubing Flammability Type : Flame-Retardant
Body Features
Flexibility : Semi-Rigid
Primary Product Color : Red
Primary Product Material : Irradiated Modified Polyolefin
Shrink Ratio : 2.5:1
Dimensions
Expanded Inside Diameter (Min) : 3.2 MM [.126 INCH ]
Recovered Inside Diameter (Max) : 1.3 MM [.051 INCH ]
Tubing Size Range : 1.3 - 3.2 MM [.051 - .126 INCH ]
Industry Standards
Flammability Test Method : ASTM D2671, Procedure B
Other
Meets Low Outgassing Requirements : No
Packaging Features
Packaging Method : Bag
Product Type Features
Tubing Product Type : Heat Shrink Edging Protection
Wall Type : Single Wall
Usage Conditions
Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]