TE Connectivity
Quick Disconnects
52595-3
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Terminal Orientation : Straight Terminal Plating Material : Silver
Dimensions Product Length : 3.74 MM [.145 INCH ] Wire Size (MMSQ) : 67.43 Wire Size (AWG) : 2/0 Wire Size (CMA) : 133000
Packaging Features Packaging Method : Package Packaging Quantity : 10
Product Type Features Insertion Force : Normal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 200 DEGC [32 - 392 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Terminal Orientation : Straight Terminal Plating Material : Silver
Dimensions Product Length : 3.74 MM [.145 INCH ] Wire Size (MMSQ) : 67.43 Wire Size (AWG) : 2/0 Wire Size (CMA) : 133000
Packaging Features Packaging Method : Package Packaging Quantity : 10
Product Type Features Insertion Force : Normal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 200 DEGC [32 - 392 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Terminal Orientation : Straight Terminal Plating Material : Silver
Dimensions Product Length : 3.74 MM [.145 INCH ] Wire Size (MMSQ) : 67.43 Wire Size (AWG) : 2/0 Wire Size (CMA) : 133000
Packaging Features Packaging Method : Package Packaging Quantity : 10
Product Type Features Insertion Force : Normal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 200 DEGC [32 - 392 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
- Connection Capacity : Single
Contact Features
- Barrel Type : Closed
- Contact Base Material : Brass
- Crimp Type : Compression
- Terminal Orientation : Straight
- Terminal Plating Material : Silver
Dimensions
- Product Length : 3.74 MM [.145 INCH ]
- Wire Size (MMSQ) : 67.43
- Wire Size (AWG) : 2/0
- Wire Size (CMA) : 133000
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 10
Product Type Features
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : 0 - 200 DEGC [32 - 392 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
52595-3 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Silver
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
22 to 26 AWG
International
0.1400 to 0.3400 mm2
View Details
Material
Tin
Features
RoHS
North American
16 to 20 AWG
View Details
4 suppliers
Features
RoHS
North American
24 AWG
International
0.2000 to 0.2400 mm2
View Details