TE Connectivity Knife Disconnects 52595-1

Description
Body Features Body Plating Material : Silver Dimensions Wire Size (MMSQ) : 67.4 Wire Size (AWG) : 2/0 Wire Size (KCMIL) : 133 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Power Conductor Stranding : 325/24 Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Disconnect Type : Dual Pin Disconnect Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Body Plating Material : Silver Dimensions Wire Size (MMSQ) : 67.4 Wire Size (AWG) : 2/0 Wire Size (KCMIL) : 133 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Power Conductor Stranding : 325/24 Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Disconnect Type : Dual Pin Disconnect Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife Disconnects - 52595-1 - TE Connectivity
Berwyn, PA, United States
Knife Disconnects
52595-1
Knife Disconnects 52595-1
Body Features Body Plating Material : Silver Dimensions Wire Size (MMSQ) : 67.4 Wire Size (AWG) : 2/0 Wire Size (KCMIL) : 133 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Power Conductor Stranding : 325/24 Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Disconnect Type : Dual Pin Disconnect Usage Conditions Insulation Option : Uninsulated

Body Features


  • Body Plating Material : Silver

Dimensions


  • Wire Size (MMSQ) : 67.4
  • Wire Size (AWG) : 2/0
  • Wire Size (KCMIL) : 133

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Power Conductor Stranding : 325/24

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Disconnect Type : Dual Pin Disconnect

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Ampower Quick Discon,20 Awg Rohs Compliant Amp Te Connectivity - 93B3592 - Newark, An Avnet Company
Chicago, IL, United States
Ampower Quick Discon,20 Awg Rohs Compliant Amp Te Connectivity
93B3592
Ampower Quick Discon,20 Awg Rohs Compliant Amp Te Connectivity 93B3592
AMPOWER QUICK DISCON,20 AWG ROHS COMPLIANT: YES

AMPOWER QUICK DISCON,20 AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 52595-1 93B3592
Product Name Knife Disconnects Ampower Quick Discon,20 Awg Rohs Compliant Amp Te Connectivity
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-166500-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2100 to 0.5100 mm2
View Details
Quick Disconnects - 100645-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-7 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
2 suppliers