TE Connectivity Foil Terminals 52584

Description
Body Features Foil Terminal Body Type : Type 3 Contact Features Foil Terminal Type : Tap, Barrel Mating Tab Width : 8.41 MM  [.33 INCH ] Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : .3 - 1.4 Wire Size (AWG) : 22 - 16 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Foil Terminal Body Type : Type 3 Contact Features Foil Terminal Type : Tap, Barrel Mating Tab Width : 8.41 MM  [.33 INCH ] Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : .3 - 1.4 Wire Size (AWG) : 22 - 16 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foil Terminals - 52584 - TE Connectivity
Berwyn, PA, United States
Foil Terminals
52584
Foil Terminals 52584
Body Features Foil Terminal Body Type : Type 3 Contact Features Foil Terminal Type : Tap, Barrel Mating Tab Width : 8.41 MM  [.33 INCH ] Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : .3 - 1.4 Wire Size (AWG) : 22 - 16 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated

Body Features


  • Foil Terminal Body Type : Type 3

Contact Features


  • Foil Terminal Type : Tap, Barrel
  • Mating Tab Width : 8.41 MM  [.33 INCH ]
  • Terminal Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .3 - 1.4
  • Wire Size (AWG) : 22 - 16

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Termination Features


  • Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Foil Connectors - 52584-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Foil Connectors
52584-ND
Terminals - Foil Connectors 52584-ND
CONN TERM FOIL TAP 16-22AWG

CONN TERM FOIL TAP 16-22AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 52584 52584-ND
Product Name Foil Terminals Terminals - Foil Connectors
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103577-4 - TE Connectivity
Specs
Features RoHS
View Details
Magnet Wire Terminals - 1-1394430-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29 AWG
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details