TE Connectivity Ring Terminals & Spade Terminals 52569-4

Description
Body Features Inspection Slot : No Ring & Spade Plating Material : Tin Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 28.37 MM  [1.038 INCH ] Ring & Spade Overall Length : 80.94 MM  [3.187 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 4.62 MM  [.182 INCH ] Wire Size (MMSQ) : 253 Wire Size (CMA) : 478000 - 600000 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Comment : Not approved for reconnection of residential aluminum branch circuit wiring., When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed. Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Carton Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : 1/2, M12 Ring & Spade Wire/Cable Type : Copper Wire, Aluminum Wire Sealable : No Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Body Features Inspection Slot : No Ring & Spade Plating Material : Tin Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 28.37 MM  [1.038 INCH ] Ring & Spade Overall Length : 80.94 MM  [3.187 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 4.62 MM  [.182 INCH ] Wire Size (MMSQ) : 253 Wire Size (CMA) : 478000 - 600000 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Comment : Not approved for reconnection of residential aluminum branch circuit wiring., When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed. Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Carton Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : 1/2, M12 Ring & Spade Wire/Cable Type : Copper Wire, Aluminum Wire Sealable : No Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 52569-4 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
52569-4
Ring Terminals & Spade Terminals 52569-4
Body Features Inspection Slot : No Ring & Spade Plating Material : Tin Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 28.37 MM  [1.038 INCH ] Ring & Spade Overall Length : 80.94 MM  [3.187 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 4.62 MM  [.182 INCH ] Wire Size (MMSQ) : 253 Wire Size (CMA) : 478000 - 600000 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Comment : Not approved for reconnection of residential aluminum branch circuit wiring., When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed. Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Carton Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : 1/2, M12 Ring & Spade Wire/Cable Type : Copper Wire, Aluminum Wire Sealable : No Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-85 - 347 DEGF ]

Body Features


  • Inspection Slot : No
  • Ring & Spade Plating Material : Tin

Configuration Features


  • Number of Holes : 1
  • Terminal Angle : Straight

Contact Features


  • Ring & Spade Terminal Orientation : Straight
  • Terminal & Splice Type : Ring Tongue
  • Underplating Material : None

Dimensions


  • Barrel Inside Diameter : 28.37 MM  [1.038 INCH ]
  • Ring & Spade Overall Length : 80.94 MM  [3.187 INCH ]
  • Stud Diameter : 13.08 MM  [.515 INCH ]
  • Tongue Thickness : 4.62 MM  [.182 INCH ]
  • Wire Size (MMSQ) : 253
  • Wire Size (CMA) : 478000 - 600000

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Other


  • Comment : Not approved for reconnection of residential aluminum branch circuit wiring., When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed.

Packaging Features


  • Packaging Quantity : 25
  • Ring & Spade Packaging Method : Carton

Product Type Features


  • Insulated : No
  • Ring & Spade Barrel Type : Closed Barrel
  • Ring & Spade Stud Size : 1/2, M12
  • Ring & Spade Wire/Cable Type : Copper Wire, Aluminum Wire
  • Sealable : No
  • Support Style : Non - Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -55 - 150 DEGC  [-85 - 347 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 52569-4
Product Name Ring Terminals & Spade Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers
Coax Contacts - 1-1393662-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-104480-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details