TE Connectivity Connector Backshells 525361-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ] Product Length : 44 MM  [1.73 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/41, NAS 1699, AS34541, MS3476, NAS 1651, NAS 1693, NAS 1702, M83723/40, AS34641, NAS 1641, AS34081, M83723/03, M83723/82, NAS 1692, M83723/69, MS3471, NAS 1694, M83723/75, NAS 1642, NAS 1701, M83723/87, M83723/72, MS3470, NAS 1599, AS34001, M83723/13, AS34061, M83723/42, M83723/78, M83723/85, AS34561, M83723/74, M83723/95, AS34681, M83723/83, AS34511, M83723/91, M83723/96, AS34011, AS34461, M83723/14, M83723/49, MS3459, M83723/37, M83723/01, M83723/02, M83723/07, M83723/48, M83723/71, M83723/97, AS34501, M83723/36, NAS 1643, M83723/08, M83723/38, NAS 1650, AS34241, M83723/68, M83723/39, NAS 1700, M83723/65, M83723/76, NAS 1653, AS34121, M83723/84, M83723/86, MS3475, MS3472, M83723/06, AS34671, M83723/66, NAS 1652, MS3474, M83723/98, M83723/77, AS34041, M83723/04, M83723/43, M83723/67, AS34091, M83723/92, M83723/05, M83723/73 Operation/Applicatio n Compatible With Connector Shell Size : 22 Other Connector Interface Specification : MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,R, AS50151 Crimp Contact, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class G,R, AS81703 Series 3, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-26482 Series 2/Class A,L, AS50151 Class D,L,U,W Crimp Contact, AS50151 Class L,W Crimp Contact Entry Size Code : 12 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR12AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ] Product Length : 44 MM  [1.73 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/41, NAS 1699, AS34541, MS3476, NAS 1651, NAS 1693, NAS 1702, M83723/40, AS34641, NAS 1641, AS34081, M83723/03, M83723/82, NAS 1692, M83723/69, MS3471, NAS 1694, M83723/75, NAS 1642, NAS 1701, M83723/87, M83723/72, MS3470, NAS 1599, AS34001, M83723/13, AS34061, M83723/42, M83723/78, M83723/85, AS34561, M83723/74, M83723/95, AS34681, M83723/83, AS34511, M83723/91, M83723/96, AS34011, AS34461, M83723/14, M83723/49, MS3459, M83723/37, M83723/01, M83723/02, M83723/07, M83723/48, M83723/71, M83723/97, AS34501, M83723/36, NAS 1643, M83723/08, M83723/38, NAS 1650, AS34241, M83723/68, M83723/39, NAS 1700, M83723/65, M83723/76, NAS 1653, AS34121, M83723/84, M83723/86, MS3475, MS3472, M83723/06, AS34671, M83723/66, NAS 1652, MS3474, M83723/98, M83723/77, AS34041, M83723/04, M83723/43, M83723/67, AS34091, M83723/92, M83723/05, M83723/73 Operation/Applicatio n Compatible With Connector Shell Size : 22 Other Connector Interface Specification : MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,R, AS50151 Crimp Contact, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class G,R, AS81703 Series 3, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-26482 Series 2/Class A,L, AS50151 Class D,L,U,W Crimp Contact, AS50151 Class L,W Crimp Contact Entry Size Code : 12 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR12AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 525361-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
525361-000
Connector Backshells 525361-000
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ] Product Length : 44 MM  [1.73 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/41, NAS 1699, AS34541, MS3476, NAS 1651, NAS 1693, NAS 1702, M83723/40, AS34641, NAS 1641, AS34081, M83723/03, M83723/82, NAS 1692, M83723/69, MS3471, NAS 1694, M83723/75, NAS 1642, NAS 1701, M83723/87, M83723/72, MS3470, NAS 1599, AS34001, M83723/13, AS34061, M83723/42, M83723/78, M83723/85, AS34561, M83723/74, M83723/95, AS34681, M83723/83, AS34511, M83723/91, M83723/96, AS34011, AS34461, M83723/14, M83723/49, MS3459, M83723/37, M83723/01, M83723/02, M83723/07, M83723/48, M83723/71, M83723/97, AS34501, M83723/36, NAS 1643, M83723/08, M83723/38, NAS 1650, AS34241, M83723/68, M83723/39, NAS 1700, M83723/65, M83723/76, NAS 1653, AS34121, M83723/84, M83723/86, MS3475, MS3472, M83723/06, AS34671, M83723/66, NAS 1652, MS3474, M83723/98, M83723/77, AS34041, M83723/04, M83723/43, M83723/67, AS34091, M83723/92, M83723/05, M83723/73 Operation/Applicatio n Compatible With Connector Shell Size : 22 Other Connector Interface Specification : MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,R, AS50151 Crimp Contact, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class G,R, AS81703 Series 3, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-26482 Series 2/Class A,L, AS50151 Class D,L,U,W Crimp Contact, AS50151 Class L,W Crimp Contact Entry Size Code : 12 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR12AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ]
  • Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ]
  • Product Length : 44 MM  [1.73 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/41, NAS 1699, AS34541, MS3476, NAS 1651, NAS 1693, NAS 1702, M83723/40, AS34641, NAS 1641, AS34081, M83723/03, M83723/82, NAS 1692, M83723/69, MS3471, NAS 1694, M83723/75, NAS 1642, NAS 1701, M83723/87, M83723/72, MS3470, NAS 1599, AS34001, M83723/13, AS34061, M83723/42, M83723/78, M83723/85, AS34561, M83723/74, M83723/95, AS34681, M83723/83, AS34511, M83723/91, M83723/96, AS34011, AS34461, M83723/14, M83723/49, MS3459, M83723/37, M83723/01, M83723/02, M83723/07, M83723/48, M83723/71, M83723/97, AS34501, M83723/36, NAS 1643, M83723/08, M83723/38, NAS 1650, AS34241, M83723/68, M83723/39, NAS 1700, M83723/65, M83723/76, NAS 1653, AS34121, M83723/84, M83723/86, MS3475, MS3472, M83723/06, AS34671, M83723/66, NAS 1652, MS3474, M83723/98, M83723/77, AS34041, M83723/04, M83723/43, M83723/67, AS34091, M83723/92, M83723/05, M83723/73

Operation/Application


  • Compatible With Connector Shell Size : 22

Other


  • Connector Interface Specification : MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,R, AS50151 Crimp Contact, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class G,R, AS81703 Series 3, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-26482 Series 2/Class A,L, AS50151 Class D,L,U,W Crimp Contact, AS50151 Class L,W Crimp Contact
  • Entry Size Code : 12
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR12AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 525361-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RF Connectors / Coaxial Connectors - 032-0023-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Circular Connector Contacts - 014-1015-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details