TE Connectivity Photoelectric Proximity Sensors 52510004-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : Cable 1.5 m Dimensions Sensing Distance Range : 0 - 2000 MM  [0 - 78.74 INCH ] Mechanical Attachment Thread Size : M12 x 1
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : Cable 1.5 m Dimensions Sensing Distance Range : 0 - 2000 MM  [0 - 78.74 INCH ] Mechanical Attachment Thread Size : M12 x 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 52510004-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
52510004-SE
Photoelectric Proximity Sensors 52510004-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : Cable 1.5 m Dimensions Sensing Distance Range : 0 - 2000 MM  [0 - 78.74 INCH ] Mechanical Attachment Thread Size : M12 x 1

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Electrical Connection : Cable 1.5 m

Dimensions


  • Sensing Distance Range : 0 - 2000 MM  [0 - 78.74 INCH ]

Mechanical Attachment


  • Thread Size : M12 x 1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 52510004-SE
Product Name Photoelectric Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000002370-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
View Details
Photoelectric Proximity Sensors - 5000002928-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
View Details
Photo Optic Sensors - 20-0599 - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Inductive Proximity Sensors - 5000004652-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Electrical Connection ASi3.2 - AS-Interface 2.1
View Details