TE Connectivity PCB Headers & Receptacles 524947-E

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Orthogonal Connector Contact Load Condition : Selectively Loaded Number of Columns : 11 Number of Loaded Positions : 7 Number of Positions : 22 Number of Power Positions : 7 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Layout : Matrix Contact Type : Tab PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2 - 6 MICM  [78.74 - 236.22 MICIN ] Dimensions Connector Height : 9.9 MM  [.39 INCH ] Connector Length : 27.4 MM  [1.079 INCH ] Connector Width : 13.5 MM  [.531 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.3 MM  [.09 INCH ] Housing Material : PPA Mating Entry Location : Side Industry Standards Compatible With Agency/Standards Products : DIN, IEC, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Retention Clip/Post Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Other Number of Blocked Positions : 15 Position Locations Omitted : 1b, 2b, 3a, 3b, 4a, 4b, 5b, 6b, 7a, 7b, 8a, 8b, 9b, 10b, 11b Packaging Features Packaging Method : Package Packaging Quantity : 180 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Plug Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Orthogonal Connector Contact Load Condition : Selectively Loaded Number of Columns : 11 Number of Loaded Positions : 7 Number of Positions : 22 Number of Power Positions : 7 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Layout : Matrix Contact Type : Tab PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2 - 6 MICM  [78.74 - 236.22 MICIN ] Dimensions Connector Height : 9.9 MM  [.39 INCH ] Connector Length : 27.4 MM  [1.079 INCH ] Connector Width : 13.5 MM  [.531 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.3 MM  [.09 INCH ] Housing Material : PPA Mating Entry Location : Side Industry Standards Compatible With Agency/Standards Products : DIN, IEC, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Retention Clip/Post Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Other Number of Blocked Positions : 15 Position Locations Omitted : 1b, 2b, 3a, 3b, 4a, 4b, 5b, 6b, 7a, 7b, 8a, 8b, 9b, 10b, 11b Packaging Features Packaging Method : Package Packaging Quantity : 180 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Plug Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 524947-E - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
524947-E
PCB Headers & Receptacles 524947-E
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Orthogonal Connector Contact Load Condition : Selectively Loaded Number of Columns : 11 Number of Loaded Positions : 7 Number of Positions : 22 Number of Power Positions : 7 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Layout : Matrix Contact Type : Tab PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2 - 6 MICM  [78.74 - 236.22 MICIN ] Dimensions Connector Height : 9.9 MM  [.39 INCH ] Connector Length : 27.4 MM  [1.079 INCH ] Connector Width : 13.5 MM  [.531 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.3 MM  [.09 INCH ] Housing Material : PPA Mating Entry Location : Side Industry Standards Compatible With Agency/Standards Products : DIN, IEC, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Retention Clip/Post Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Other Number of Blocked Positions : 15 Position Locations Omitted : 1b, 2b, 3a, 3b, 4a, 4b, 5b, 6b, 7a, 7b, 8a, 8b, 9b, 10b, 11b Packaging Features Packaging Method : Package Packaging Quantity : 180 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Plug Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Orthogonal
  • Connector Contact Load Condition : Selectively Loaded
  • Number of Columns : 11
  • Number of Loaded Positions : 7
  • Number of Positions : 22
  • Number of Power Positions : 7
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Layout : Matrix
  • Contact Type : Tab
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2 - 6 MICM  [78.74 - 236.22 MICIN ]

Dimensions


  • Connector Height : 9.9 MM  [.39 INCH ]
  • Connector Length : 27.4 MM  [1.079 INCH ]
  • Connector Width : 13.5 MM  [.531 INCH ]
  • Row-to-Row Spacing : 4.3 MM  [.169 INCH ]

Housing Features


  • Centerline (Pitch) : 2.3 MM  [.09 INCH ]
  • Housing Material : PPA
  • Mating Entry Location : Side

Industry Standards


  • Compatible With Agency/Standards Products : DIN, IEC, UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Clip/Post
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Other


  • Number of Blocked Positions : 15
  • Position Locations Omitted : 1b, 2b, 3a, 3b, 4a, 4b, 5b, 6b, 7a, 7b, 8a, 8b, 9b, 10b, 11b

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 180

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Type : PCB Mount Plug

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 524947-E
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Current Rating 15 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103185-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103240-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102241-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103308-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details